☰
CD4052BMG4
CD4052BMG4
Discontinued
Description:  IC SWITCH SP4T X 2 240OHM 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4052BMG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 48800
CD4052BMG4 vs CD4052BF
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Switch Circuit
SP4T
SP4T
Multiplexer/Demultiplexer Circuit
4:1
4:1
Number of Circuits
2
2
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
3V ~ 20V
Voltage - Supply, Dual (V?
?.5V ~ 9V
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
25MHz
25MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 18pF
0.2pF, 18pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-40dB @ 10MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP