☰
CD4052BNS
CD4052BNS
Active
Description:  IC MUX/DEMUX DUAL 4X1 16SO
Manufacturer:  Texas Instruments
Datasheet:   CD4052BNS Datasheet
History Price: Active
In Stock: 28160
CD4052BNS vs CD4097BE
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
-
8:1
Number of Circuits
-
2
On-State Resistance (Max)
-
240Ohm
Channel-to-Channel Matching (ΔRon)
-
5Ohm
Voltage - Supply, Single (V-)
-
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
20MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
0.2pF, 35pF
Current - Leakage (IS(off)) (Max)
-
100nA
Crosstalk
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
24-DIP (0.600", 15.24mm)
Supplier Device Package
-
24-PDIP