☰
CD4052BSJ
CD4052BSJ
Active
Description:  DIFFERENTIAL MULTIPLEXER, 1 FUNC
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4052BSJ Datasheet
History Price: Active
In Stock: 23120
CD4052BSJ vs CD4053BD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Circuit
-
SPDT
Multiplexer/Demultiplexer Circuit
-
2:1
Number of Circuits
-
3
On-State Resistance (Max)
-
240Ohm
Channel-to-Channel Matching (ΔRon)
-
5Ohm
Voltage - Supply, Single (V-)
-
3V ~ 20V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
40MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
0.2pF, 9pF
Current - Leakage (IS(off)) (Max)
-
200nA
Crosstalk
-
-40dB @ 6MHz
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC