☰
CD4053BD
CD4053BD
Active
Description:  IC SWITCH SPDT X 3 240OHM 16SOIC
Manufacturer:  Harris Corporation
Datasheet:   CD4053BD Datasheet
History Price: $8.69000
In Stock: 31840
CD4053BD vs CD4051BEE4
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
2:1
8:1
Number of Circuits
3
1
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
3V ~ 20V
Voltage - Supply, Dual (V?
-
?.5V ~ 9V
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
40MHz
20MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 9pF
0.2pF, 30pF
Current - Leakage (IS(off)) (Max)
200nA
100nA
Crosstalk
-40dB @ 6MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP