Multiplexer/Demultiplexer Circuit
2:1
4:1
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
3V ~ 20V
Voltage - Supply, Dual (V?
-
?.5V ~ 9V
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
40MHz
25MHz
Channel Capacitance (CS(off), CD(off))
0.2pF, 9pF
0.2pF, 18pF
Current - Leakage (IS(off)) (Max)
200nA
100nA
Crosstalk
-40dB @ 6MHz
-40dB @ 10MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC