☰
CD4053BF
CD4053BF
Active
Description:  IC SWITCH SPDT X 3 240OHM 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4053BF Datasheet
History Price: Active
In Stock: 4320
CD4053BF vs CD4066BD3
Series
-
4000B
Packaging
Bulk
Bulk
Status
Active
Active
Switch Circuit
SPDT
SPST
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
3
4
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
30MHz
40MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 9pF
8pF
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-40dB @ 6MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
14-CDIP