☰
CD4053BF3A
CD4053BF3A
Active
Description:  CMOS TRIPLE 2-CHANNEL ANALOG MUL
Manufacturer:  Texas Instruments
Datasheet:   CD4053BF3A Datasheet
History Price: Active
In Stock: 33680
CD4053BF3A vs CD4067BF3A
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Switch Circuit
SPDT - NO/NC
-
Multiplexer/Demultiplexer Circuit
2:1
-
Number of Circuits
3
-
On-State Resistance (Max)
240Ohm
-
Channel-to-Channel Matching (ΔRon)
5Ohm
-
Voltage - Supply, Single (V-)
3V ~ 20V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
30MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
-
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-40dB @ 6MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CDIP
-