☰
CD4053BMT
CD4053BMT
Active
Description:  IC SWITCH SPDT X 3 240OHM 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4053BMT Datasheet
History Price: $1.21000
In Stock: 28640
CD4053BMT vs CD4066BK
Series
-
4000B
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Circuit
SPDT
SPST
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
3
4
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
3V ~ 18V
Voltage - Supply, Dual (V?
?.5V ~ 9V
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
30MHz
40MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 9pF
8pF
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-40dB @ 6MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-CFlatPack
Supplier Device Package
16-SOIC
14-CFP