☰
CD4054BM
CD4054BM
Active
Description:  IC DRVR 4 SEGMENT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4054BM Datasheet
History Price: $1.07000
In Stock: 25360
CD4054BM vs CD4056BE
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Display Type
LCD
LCD
Configuration
4 Segment
7 Segment
Interface
-
BCD
Digits or Characters
-
1 Digit
Current - Supply
40 nA
40 nA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP