☰
CD4055BMT
CD4055BMT
Discontinued
Description:  IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4055BMT Datasheet
History Price: $0.28000
In Stock: 43840
CD4055BMT vs CD4511BE
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Display Type
LCD
LED
Configuration
7 Segment
7 Segment
Interface
BCD
BCD
Digits or Characters
1 Digit
-
Current - Supply
40 nA
40 nA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP