☰
CD4056BF
CD4056BF
Active
Description:  LIQUID-CRYSTAL DISPLAY DRIVER
Manufacturer:  Harris Corporation
Datasheet:   CD4056BF Datasheet
History Price: Active
In Stock: 46480
CD4056BF vs CD4543BM
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Display Type
LCD
LCD
Configuration
7 Segment
7 Segment
Interface
-
BCD
Digits or Characters
-
1 Digit
Current - Supply
80 nA
40 nA
Voltage - Supply
20V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC