☰
CD4056BFX
CD4056BFX
Active
Description:  LIQUID-CRYSTAL DISPLAY DRIVER
Manufacturer:  Harris Corporation
Datasheet:   CD4056BFX Datasheet
History Price: $1.35000
In Stock: 32720
CD4056BFX vs CD4056BME4
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Display Type
LCD
LCD
Configuration
7 Segment
7 Segment
Interface
BCD
BCD
Digits or Characters
-
1 Digit
Current - Supply
80 nA
40 nA
Voltage - Supply
20V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CDIP
16-SOIC