Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Texas Instruments CD4056BM
CD4056BM
Active
PMIC - Display Drivers
Description:
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4056BM Datasheet
History Price: $1.11000
In Stock: 25840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4056BM vs CD4056BF
Part No
CD4056BM
CD4056BF
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Texas Instruments
Harris Corporation
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Display Type
LCD
LCD
Configuration
7 Segment
7 Segment
Interface
BCD
-
Digits or Characters
1 Digit
-
Current - Supply
40 nA
80 nA
Voltage - Supply
3V ~ 18V
20V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP