☰
CD4056BME4
CD4056BME4
Discontinued
Description:  IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4056BME4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 22420
CD4056BME4 vs CD4056BPW
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Display Type
LCD
LCD
Configuration
7 Segment
7 Segment
Interface
BCD
BCD
Digits or Characters
1 Digit
1 Digit
Current - Supply
40 nA
40 nA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP