☰
CD4059AM
CD4059AM
Active
Description:  IC DIVIDER BY N 16-BIT 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4059AM Datasheet
History Price: $3.36000
In Stock: 44320
CD4059AM vs CD4522BMT
Series
4000
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Divide-by-N
Divide-by-N
Direction
Down
Down
Number of Elements
1
1
Number of Bits per Element
16
4
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
12 MHz
8 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 12 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SOIC
16-SOIC