Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Texas Instruments CD4063BE
CD4063BE
Active
Logic - Comparators
Description:
IC COMPARATOR MAGNITUDE 4B 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4063BE Datasheet
History Price: $0.60000
In Stock: 36160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4063BE vs CD4063BK
Part No
CD4063BE
CD4063BK
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Magnitude Comparator
-
Number of Bits
4
-
Output
Active High
-
Output Function
AB
-
Voltage - Supply
3V ~ 18V
-
Current - Output High, Low
4.2mA, 4.2mA
-
Max Propagation Delay @ V, Max CL
350ns @ 15V, 50pF
-
Current - Quiescent (Iq)
100 μA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-
Mounting Type
Through Hole
-