☰
CD4063BF
CD4063BF
Active
Description:  LOGIC 4-BIT MAGNITUDE COMPARATOR
Manufacturer:  Harris Corporation
Datasheet:   CD4063BF Datasheet
History Price: Active
In Stock: 15520
CD4063BF vs CD4585BEG4
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Type
Magnitude Comparator
Magnitude Comparator
Number of Bits
4
4
Output
Active High
Active High
Output Function
AB
AB
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Output High, Low
6.8mA, 6.8mA
4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL
350ns @ 15V, 50pF
160ns @ 15V, 50pF
Current - Quiescent (Iq)
100 μA
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP
Mounting Type
Through Hole
Through Hole