Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Harris Corporation CD4063BK
CD4063BK
Active
Logic - Comparators
Description:
LOGIC 4-BIT MAGNITUDE COMPARATOR
Manufacturer:
Harris Corporation
Datasheet:
CD4063BK Datasheet
History Price: Active
In Stock: 44880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4063BK vs CD4585BE
Part No
CD4063BK
CD4585BE
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Type
-
Magnitude Comparator
Number of Bits
-
4
Output
-
Active High
Output Function
-
AB
Voltage - Supply
-
3V ~ 18V
Current - Output High, Low
-
4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL
-
160ns @ 15V, 50pF
Current - Quiescent (Iq)
-
100 μA
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP
Mounting Type
-
Through Hole