☰
CD4063BM
CD4063BM
Active
Description:  IC COMPARATOR MAGNITUDE 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4063BM Datasheet
History Price: $1.07000
In Stock: 38000
CD4063BM vs CD4585BF3A
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Magnitude Comparator
-
Number of Bits
4
-
Output
Active High
-
Output Function
AB
-
Voltage - Supply
3V ~ 18V
-
Current - Output High, Low
4.2mA, 4.2mA
-
Max Propagation Delay @ V, Max CL
350ns @ 15V, 50pF
-
Current - Quiescent (Iq)
100 μA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-
Mounting Type
Surface Mount
-