☰
CD4063BMT
CD4063BMT
Active
Description:  IC COMPARATOR MAGNITUDE 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4063BMT Datasheet
History Price: $1.07000
In Stock: 17360
CD4063BMT vs CD4063BE
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Magnitude Comparator
Magnitude Comparator
Number of Bits
4
4
Output
Active High
Active High
Output Function
AB
AB
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Output High, Low
4.2mA, 4.2mA
4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL
350ns @ 15V, 50pF
350ns @ 15V, 50pF
Current - Quiescent (Iq)
100 μA
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP
Mounting Type
Surface Mount
Through Hole