☰
CD4066BD3
CD4066BD3
Active
Description:  IC SWITCH SPST X 4 240OHM 14CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4066BD3 Datasheet
History Price: Active
In Stock: 16720
CD4066BD3 vs CD4053BMT
Series
4000B
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPST
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
4
3
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 20V
Voltage - Supply, Dual (V?
-
?.5V ~ 9V
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
40MHz
30MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
8pF
0.2pF, 9pF
Current - Leakage (IS(off)) (Max)
-
100nA
Crosstalk
-
-40dB @ 6MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CDIP
16-SOIC