Multiplexer/Demultiplexer Circuit
1:1
16:1
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
40MHz
14MHz
Channel Capacitance (CS(off), CD(off))
8pF
0.2pF, 55pF
Current - Leakage (IS(off)) (Max)
-
100nA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatPack
24-DIP (0.600", 15.24mm)
Supplier Device Package
14-CFP
24-PDIP