☰
CD4066BK
CD4066BK
Active
Description:  IC SWITCH SPST X 4 240OHM 14CFP
Manufacturer:  Harris Corporation
Datasheet:   CD4066BK Datasheet
History Price: $32.52000
In Stock: 9840
CD4066BK vs CD4067BME4
Series
4000B
-
Packaging
Bulk
Bulk or Tube
Status
Active
Discontinued
Switch Circuit
SPST
-
Multiplexer/Demultiplexer Circuit
1:1
16:1
Number of Circuits
4
1
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
40MHz
14MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
8pF
0.2pF, 55pF
Current - Leakage (IS(off)) (Max)
-
100nA
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-CFlatPack
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-CFP
24-SOIC