☰
CD4066BM
CD4066BM
Active
Description:  IC BILATERAL SW 1 X 1:1 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4066BM Datasheet
History Price: $1.07000
In Stock: 11760
CD4066BM vs CD4532BM
Part No
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Type
Bilateral, FET Switches
Priority Encoder
Circuit
1 x 1:1
1 x 8:3
Independent Circuits
4
1
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-SOIC