Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD4066BMT
CD4066BMT
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BILATERAL SW 1 X 1:1 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4066BMT Datasheet
History Price: $1.12000
In Stock: 34240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4066BMT vs CD4556BMT
Part No
CD4066BMT
CD4556BMT
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Bilateral, FET Switches
Decoder/Demultiplexer
Circuit
1 x 1:1
1 x 2:4
Independent Circuits
4
2
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-SOIC