☰
CD4067BE
CD4067BE
Obsolete
Description:  IC MUX 16:1 240OHM 24DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4067BE Datasheet
History Price: Obsolete
In Stock: 2960
CD4067BE vs CD4053BMT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
-
SPDT
Multiplexer/Demultiplexer Circuit
16:1
2:1
Number of Circuits
1
3
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 20V
Voltage - Supply, Dual (V?
-
?.5V ~ 9V
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
14MHz
30MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 55pF
0.2pF, 9pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-
-40dB @ 6MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-PDIP
16-SOIC