☰
CD4068BD
CD4068BD
Active
Description:  CMOS 8-INPUT AND/NAND GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4068BD Datasheet
History Price: $3.33000
In Stock: 23760
CD4068BD vs CD4019BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
AND/NAND Gate
AND/OR Gate
Number of Circuits
1
4
Number of Inputs
8
2
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CDIP
16-SOIC