☰
CD4068BMT
CD4068BMT
Discontinued
Description:  IC 8INPUT NAND/AND GATE 14-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4068BMT Datasheet
History Price: Discontinued at Digi-Key
In Stock: 27440
CD4068BMT vs CD4048BEX
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Logic Type
NAND/AND Gate
Multifunction
Number of Circuits
1
1
Number of Inputs
8
8
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
16-PDIP