☰
CD4069UBF
CD4069UBF
Active
Description:  MILITARY 6-CH, 3-V TO 18-V INVER
Manufacturer:  Texas Instruments
Datasheet:   CD4069UBF Datasheet
History Price: Active
In Stock: 10880
CD4069UBF vs CD4002BD
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Inverter
NOR Gate
Number of Circuits
6
2
Number of Inputs
6
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
5 μA
5 μA
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Input Logic Level - Low
1V ~ 2.5V
1.5V ~ 4V
Input Logic Level - High
4V ~ 12.5V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
14-SOIC
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)