Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Harris Corporation CD4070BK
CD4070BK
Active
Logic - Gates and Inverters
Description:
CMOS QUAD EXCLUSIVE-OR GATE
Manufacturer:
Harris Corporation
Datasheet:
CD4070BK Datasheet
History Price: $20.16000
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4070BK vs CD4002BF
Part No
CD4070BK
CD4002BF
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Harris Corporation
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Max)
5 μA
-
Current - Output High, Low
6.8mA, 6.8mA
-
Input Logic Level - Low
1.5V ~ 4V
-
Input Logic Level - High
3.5V ~ 11V
-
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFlatpack
-
Package / Case
14-CFlatpack
-