☰
CD4070BK
CD4070BK
Active
Description:  CMOS QUAD EXCLUSIVE-OR GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4070BK Datasheet
History Price: $20.16000
In Stock: 32000
CD4070BK vs CD4012BD3
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
5 μA
5 μA
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFlatpack
14-CDIP
Package / Case
14-CFlatpack
14-CDIP (0.300", 7.62mm)