Packaging
Tube
Tape & Reel (TR)
Logic Type
OR Gate
NAND Gate
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 15V
Current - Quiescent (Max)
5 μA
1 μA
Current - Output High, Low
6.8mA, 6.8mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4.5V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 10.5V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
160ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
14-SOIC
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)