Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD4072BF
CD4072BF
Active
Logic - Gates and Inverters
Description:
MILITARY 2-CH, 4-INPUT, 3-V TO 1
Manufacturer:
Texas Instruments
Datasheet:
CD4072BF Datasheet
History Price: Active
In Stock: 31580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4072BF vs CD4093BE
Part No
CD4072BF
CD4093BE
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
OR Gate
NAND Gate
Number of Circuits
2
4
Number of Inputs
4
2
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
5 μA
4 μA
Current - Output High, Low
6.8mA, 6.8mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
0.9V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
130ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-PDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)