Logic Type
OR Gate
NAND Gate
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
1 μA
5 μA
Current - Output High, Low
3.4mA, 3.4mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-CFP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CFlatPack