☰
CD4072BMT
CD4072BMT
Active
Description:  IC GATE OR 2CH 4-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4072BMT Datasheet
History Price: $1.37000
In Stock: 27440
CD4072BMT vs CD40107BD3
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
OR Gate
NAND Gate
Number of Circuits
2
2
Number of Inputs
4
2
Features
-
Open Drain
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
1 μA
20 μA
Current - Output High, Low
3.4mA, 3.4mA
-, 100mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
100ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
8-CDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)