☰
CD4072BNS
CD4072BNS
Active
Description:  IC GATE OR 2CH 4-INP 14-SO
Manufacturer:  Texas Instruments
Datasheet:   CD4072BNS Datasheet
History Price: $0.19000
In Stock: 20560
CD4072BNS vs CD4082BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
AND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Max)
-
1 μA
Current - Output High, Low
-
3.4mA, 3.4mA
Input Logic Level - Low
-
1.5V ~ 4V
Input Logic Level - High
-
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
-
90ns @ 15V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC
Package / Case
-
14-SOIC (0.154", 3.90mm Width)