☰
CD4073BF
CD4073BF
Active
Description:  CMOS TRIPLE 3-INPUT AND GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4073BF Datasheet
History Price: $10.20000
In Stock: 38000
CD4073BF vs CD40107BPSR
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
AND Gate
NAND Gate
Number of Circuits
3
2
Number of Inputs
3
2
Features
-
Open Drain
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
5 μA
4 μA
Current - Output High, Low
6.8mA, 6.8mA
-, 68mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
100ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
8-SO
Package / Case
14-CDIP (0.300", 7.62mm)
8-SOIC (0.209", 5.30mm Width)