☰
CD4073BF
CD4073BF
Active
Description:  CMOS TRIPLE 3-INPUT AND GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4073BF Datasheet
History Price: $10.20000
In Stock: 38000
CD4073BF vs CD4012AD3
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
NAND Gate
Number of Circuits
3
2
Number of Inputs
3
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 12V
Current - Quiescent (Max)
5 μA
2 μA
Current - Output High, Low
6.8mA, 6.8mA
-
Input Logic Level - Low
1.5V ~ 4V
-
Input Logic Level - High
3.5V ~ 11V
-
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
40ns @ 10V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)