☰
CD4073BM
CD4073BM
Active
Description:  IC GATE AND 3CH 3-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4073BM Datasheet
History Price: $1.37000
In Stock: 10480
CD4073BM vs CD4001BD
Part No
Series
4000B
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Logic Type
AND Gate
NOR Gate
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
1 μA
5 μA
Current - Output High, Low
3.4mA, 3.4mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
250ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-CDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)