Logic Type
OR Gate
NAND Gate
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 15V
3V ~ 15V
Current - Quiescent (Max)
1 μA
1 μA
Current - Output High, Low
3.4mA, 3.4mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4.5V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 10.5V
Max Propagation Delay @ V, Max CL
70ns @ 15V, 50pF
160ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-MDIP
14-MDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)