Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Harris Corporation CD4075BD3
CD4075BD3
Active
Logic - Gates and Inverters
Description:
CMOS TRIPLE 3-INPUT OR GATE
Manufacturer:
Harris Corporation
Datasheet:
CD4075BD3 Datasheet
History Price: $5.04000
In Stock: 48560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4075BD3 vs CD40107BE
Part No
CD4075BD3
CD40107BE
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
OR Gate
NAND Gate
Number of Circuits
3
2
Number of Inputs
3
2
Features
-
Open Drain
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
5 μA
4 μA
Current - Output High, Low
6.8mA, 6.8mA
-, 68mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
100ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
8-PDIP
Package / Case
14-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)