Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Logic Type
OR Gate
NAND Gate
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
1 μA
20 μA
Current - Output High, Low
3.4mA, 3.4mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
2.8V ~ 9.6V
Input Logic Level - High
3.5V ~ 11V
3.6V ~ 12.7V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
130ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-CDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)