☰
CD4076BF
CD4076BF
Active
Description:  CD4076B-MIL CMOS 4-BIT D-TYPE
Manufacturer:  Texas Instruments
Datasheet:   CD4076BF Datasheet
History Price: $12.86000
In Stock: 12480
CD4076BF vs CD4027BCMX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Function
-
Set(Preset) and Reset
Type
-
JK Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
15.5 MHz
Max Propagation Delay @ V, Max CL
-
130ns @ 15V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-
3V ~ 15V
Current - Quiescent (Iq)
-
16 μA
Input Capacitance
-
5 pF
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
16-SOIC
Package / Case
-
16-SOIC (0.154", 3.90mm Width)