☰
CD4076BF
CD4076BF
Active
Description:  CD4076B-MIL CMOS 4-BIT D-TYPE
Manufacturer:  Texas Instruments
Datasheet:   CD4076BF Datasheet
History Price: $12.86000
In Stock: 12480
CD4076BF vs CD4076BPW
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Reset
Type
-
D-Type
Output Type
-
Tri-State, Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
4
Clock Frequency
-
16 MHz
Max Propagation Delay @ V, Max CL
-
180ns @ 15V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Iq)
-
20 μA
Input Capacitance
-
5 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
16-TSSOP
Package / Case
-
16-TSSOP (0.173", 4.40mm Width)