☰
CD4076BFX
CD4076BFX
Active
Description:  CMOS 4-BIT D-TYPE REGISTER
Manufacturer:  Harris Corporation
Datasheet:   CD4076BFX Datasheet
History Price: $1.26000
In Stock: 4160
CD4076BFX vs CD4035BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Register, D-Type
Shift Register
Output Type
Tri-State
Complementary
Number of Elements
1
1
Number of Bits per Element
4
4
Function
-
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC