☰
CD4076BK
CD4076BK
Active
Description:  CMOS 4-BIT D-TYPE REGISTER
Manufacturer:  Harris Corporation
Datasheet:   CD4076BK Datasheet
History Price: Active
In Stock: 34960
CD4076BK vs CD4076BE
Part No
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Function
-
Reset
Type
-
D-Type
Output Type
-
Tri-State, Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
4
Clock Frequency
-
16 MHz
Max Propagation Delay @ V, Max CL
-
180ns @ 15V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Iq)
-
20 μA
Input Capacitance
-
5 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
16-PDIP
Package / Case
-
16-DIP (0.300", 7.62mm)