☰
CD4076BM
CD4076BM
Active
Description:  IC FF D-TYPE SNGL 4BIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4076BM Datasheet
History Price: $0.64000
In Stock: 21200
CD4076BM vs CD4076BK
Part No
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Reset
-
Type
D-Type
-
Output Type
Tri-State, Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
4
-
Clock Frequency
16 MHz
-
Max Propagation Delay @ V, Max CL
180ns @ 15V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
6.8mA, 6.8mA
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Iq)
20 μA
-
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
16-SOIC
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-