☰
CD4077BF
CD4077BF
Active
Description:  MILITARY 4-CH, 4-INPUT, 3-V TO 1
Manufacturer:  Texas Instruments
Datasheet:   CD4077BF Datasheet
History Price: Active
In Stock: 33440
CD4077BF vs CD4082BF3A
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
XNOR (Exclusive NOR)
AND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
5 μA
5 μA
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)