☰
CD4077BNS
CD4077BNS
Active
Description:  IC GATE XNOR 4CH 2-INP 14-SO
Manufacturer:  Texas Instruments
Datasheet:   CD4077BNS Datasheet
History Price: $0.22000
In Stock: 42160
CD4077BNS vs CD4093BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Schmitt Trigger
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Max)
-
4 μA
Current - Output High, Low
-
3.4mA, 3.4mA
Input Logic Level - Low
-
0.9V ~ 4V
Input Logic Level - High
-
3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL
-
130ns @ 15V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC
Package / Case
-
14-SOIC (0.154", 3.90mm Width)