☰
CD4081BDMSR
CD4081BDMSR
Obsolete
Description:  IC
Manufacturer:  Renesas Electronics
Datasheet:   CD4081BDMSR Datasheet
History Price: Obsolete
In Stock: 23360
CD4081BDMSR vs CD4082BF
Series
4000B
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
AND Gate
AND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
20V
3V ~ 18V
Current - Quiescent (Max)
2.5 μA
5 μA
Current - Output High, Low
3.5mA, 3.5mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-SBDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)